Texas Instruments CIC52028S
- 收藏
- 对比
CIC52028S
2502-CIC52028S
无类别的
--
大陆
立即发货

CIC52028S datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CIC52028S详情
Texas Instruments CIC52028S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
CIC52028S拓展信息







哦! 它是空的。