Texas Instruments CIMAX
- 收藏
- 对比
CIMAX
2502-CIMAX
无类别的
--
大陆
立即发货

CIMAX datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CIMAX 详情
Texas Instruments CIMAX 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CIMAX 拓展信息







哦! 它是空的。