Texas Instruments CK081PW
- 收藏
- 对比
CK081PW
2502-CK081PW
无类别的
--
大陆
立即发货

CK081PW datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CK081PW详情
Texas Instruments CK081PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CK081PW拓展信息







哦! 它是空的。