Texas Instruments CK35166K
- 收藏
- 对比
CK35166K
2502-CK35166K
无类别的
--
大陆
立即发货

CK35166K datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CK35166K详情
Texas Instruments CK35166K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
0
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
2
0个相似型号
CK35166K拓展信息







哦! 它是空的。