Texas Instruments CK351-I
- 收藏
- 对比
CK351-I
2502-CK351-I
无类别的
--
大陆
立即发货

CK351-I datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CK351-I详情
Texas Instruments CK351-I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
4
Ambient temperature
-40 - 80
0个相似型号
CK351-I拓展信息







哦! 它是空的。