Texas Instruments CKP61PWR
- 收藏
- 对比
CKP61PWR
2502-CKP61PWR
无类别的
--
大陆
立即发货

CKP61PWR datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CKP61PWR详情
Texas Instruments CKP61PWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
深度
39.8
宽度
5
高度
91
长度
91
CKP61PWR拓展信息







哦! 它是空的。