Texas Instruments CKV2510PWR
- 收藏
- 对比
CKV2510PWR
2502-CKV2510PWR
无类别的
--
大陆
立即发货

CKV2510PWR datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CKV2510PWR详情
Texas Instruments CKV2510PWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
205
Material housing
Steel
Degree of protection (IP)
IP44
With lock
无
深度
205
宽度
1050
高度
950
CKV2510PWR拓展信息







哦! 它是空的。