Texas Instruments CL1255AM
- 收藏
- 对比
CL1255AM
2502-CL1255AM
无类别的
--
大陆
立即发货

CL1255AM datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CL1255AM详情
Texas Instruments CL1255AM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.08 - 2.5
Rated surge voltage
8
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Connectable conductor cross section multi-wired
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 15
高度
18.2
CL1255AM拓展信息







哦! 它是空的。