Texas Instruments CL1861
- 收藏
- 对比
CL1861
2502-CL1861
无类别的
--
大陆
立即发货

CL1861 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CL1861详情
Texas Instruments CL1861重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw
Material quality
Duroplast
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
CL1861拓展信息







哦! 它是空的。