Texas Instruments CL6012
- 收藏
- 对比
CL6012
2502-CL6012
无类别的
--
大陆
立即发货

CL6012 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CL6012详情
Texas Instruments CL6012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
16.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
82
Min. permitted bending radius, stationary application/permanent installation
49
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
CL6012拓展信息







哦! 它是空的。