Texas Instruments CLA55116MW
- 收藏
- 对比
CLA55116MW
2502-CLA55116MW
无类别的
--
大陆
立即发货

CLA55116MW datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CLA55116MW详情
Texas Instruments CLA55116MW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
2
Colour front ring
Black
With front ring
有
CLA55116MW拓展信息







哦! 它是空的。