Texas Instruments CLC687J
- 收藏
- 对比
CLC687J
2502-CLC687J
无类别的
--
大陆
立即发货

CLC687J datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CLC687J详情
Texas Instruments CLC687J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
20.6
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
750
Conductor category
Class 5 = flexible
CLC687J拓展信息







哦! 它是空的。