Texas Instruments CM01098B
- 收藏
- 对比
CM01098B
2502-CM01098B
无类别的
--
大陆
立即发货

CM01098B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CM01098B详情
Texas Instruments CM01098B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1875 - 12500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CM01098B拓展信息







哦! 它是空的。