Texas Instruments CM040B
- 收藏
- 对比
CM040B
2502-CM040B
无类别的
--
大陆
立即发货

CM040B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CM040B详情
Texas Instruments CM040B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CM040B拓展信息







哦! 它是空的。