Texas Instruments CM046B
- 收藏
- 对比
CM046B
2502-CM046B
无类别的
--
大陆
立即发货

CM046B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CM046B详情
Texas Instruments CM046B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
5 - 10
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
11
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CM046B拓展信息







哦! 它是空的。