Texas Instruments CM17252K
- 收藏
- 对比
CM17252K
2502-CM17252K
无类别的
--
大陆
立即发货

CM17252K datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CM17252K详情
Texas Instruments CM17252K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
225 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
60 - 150
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CM17252K拓展信息







哦! 它是空的。