Texas Instruments CM30YD
- 收藏
- 对比
CM30YD
2502-CM30YD
无类别的
--
大陆
立即发货

CM30YD datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CM30YD详情
Texas Instruments CM30YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Explosion-tested version
无
With locknut
无
With strain relief
无
Nominal thread size metric/PG
29
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CM30YD拓展信息







哦! 它是空的。