Texas Instruments CMD4054
- 收藏
- 对比
CMD4054
2502-CMD4054
无类别的
--
大陆
立即发货

CMD4054 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CMD4054详情
Texas Instruments CMD4054重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Earthing pin
频率
50 - 60
CMD4054拓展信息







哦! 它是空的。