Texas Instruments COC7005ZVAT
- 收藏
- 对比
COC7005ZVAT
2502-COC7005ZVAT
无类别的
--
大陆
立即发货

COC7005ZVAT datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
COC7005ZVAT详情
Texas Instruments COC7005ZVAT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
125
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 125
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
625 - 1250
Type of electrical connection of main circuit
Frame clamp
COC7005ZVAT拓展信息







哦! 它是空的。