Texas Instruments COD62MIOPGER
- 收藏
- 对比
COD62MIOPGER
2502-COD62MIOPGER
无类别的
--
大陆
立即发货

COD62MIOPGER datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
COD62MIOPGER详情
Texas Instruments COD62MIOPGER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Short thumb-grip
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP67
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Metal
COD62MIOPGER拓展信息







哦! 它是空的。