Texas Instruments COIC-1
- 收藏
- 对比
COIC-1
2502-COIC-1
无类别的
--
大陆
立即发货

COIC-1 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
COIC-1详情
Texas Instruments COIC-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
0个相似型号
COIC-1拓展信息







哦! 它是空的。