Texas Instruments CR250J-24
- 收藏
- 对比
CR250J-24
2502-CR250J-24
无类别的
--
大陆
立即发货

CR250J-24 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CR250J-24详情
Texas Instruments CR250J-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
CR250J-24拓展信息







哦! 它是空的。