Texas Instruments CS241C031PNTRQ1
- 收藏
- 对比
CS241C031PNTRQ1详情
Texas Instruments CS241C031PNTRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
16.4
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
6
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
123
Min. permitted bending radius, stationary application/permanent installation
66
Nominal voltage U
600
Conductor category
Class 5 = flexible
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
CS241C031PNTRQ1拓展信息








哦! 它是空的。