Texas Instruments CS246C030PZ-TR01
- 收藏
- 对比
CS246C030PZ-TR01
2502-CS246C030PZ-TR01
无类别的
--
大陆
立即发货

CS246C030PZ-TR01 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CS246C030PZ-TR01详情
Texas Instruments CS246C030PZ-TR01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
3.6
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
CS246C030PZ-TR01拓展信息







哦! 它是空的。