Texas Instruments CSD032D-820M-LFR
- 收藏
- 对比
CSD032D-820M-LFR
2502-CSD032D-820M-LFR
无类别的
--
大陆
立即发货

CSD032D-820M-LFR datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CSD032D-820M-LFR详情
Texas Instruments CSD032D-820M-LFR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
11.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
117
Min. permitted bending radius, stationary application/permanent installation
59
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
CSD032D-820M-LFR拓展信息







哦! 它是空的。