Texas Instruments CSD17310Q5A /CSD17310
- 收藏
- 对比
CSD17310Q5A /CSD17310
2502-CSD17310Q5A /CSD17310
无类别的
--
大陆
立即发货

CSD17310Q5A /CSD17310 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CSD17310Q5A /CSD17310详情
Texas Instruments CSD17310Q5A /CSD17310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
CSD17310Q5A /CSD17310拓展信息







哦! 它是空的。