Texas Instruments CSD95420RCB
- 收藏
- 对比
CSD95420RCB
2502-CSD95420RCB
PMIC - 电源管理 - 专用型
VQFN-CLIP-27
大陆
立即发货

Power Management Specialized - PMIC 50-A peak continuous synchronous buck NexFET smart power stage 27-VQFN-CLIP -40 to 125
1最小包装量--
CSD95420RCB详情
Texas Instruments CSD95420RCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
VQFN-CLIP-27
Mounting Styles
SMD/SMT
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
2500
Tradename
NexFET
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
CSD95420RCB
包装
切割胶带
类型
Converters
应用
High-Current, High Frequency, Low-Duty Cycle, Memory and Graphic Cards, Point-of-Load DC-DC Converters
产品
智能功率级
CSD95420RCB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。