Texas Instruments CT08
- 收藏
- 对比
CT08
2502-CT08
集成电路(IC)
--
大陆
立即发货

CT08 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
CT08详情
Texas Instruments CT08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM
Risk Rank
5.67
Ihs Manufacturer
AB CONNECTORS LTD
Part Life Cycle Code
Obsolete
Manufacturer Part Number
CT08
Manufacturer Series
CT
Shell Sizes
8; 10; 12; 14; 16; 18; 20; 22; 24
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-38999, COMPATIBLE CONTACTS: 523/4/18219/000; 523/4/18221/000; 523/4/18223/000, MAX CONTACTS (SERIES)=128
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
外壳完成
ANODIC; BRIGHT CADMIUM; ELECTROLESS NICKEL; OLIVE DRAB CADMIUM
触点性别
FEMALE; MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
CT08拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。