Texas Instruments CY74FCT163244APAC
- 收藏
- 对比
CY74FCT163244APAC
2502-CY74FCT163244APAC
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85
1最小包装量--
CY74FCT163244APAC详情
Texas Instruments CY74FCT163244APAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
48
Package
Bulk
Base Product Number
74FCT163244
厂商
德州仪器
Product Status
活跃
Part Package Code
TSSOP
Risk Rank
5.31
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Part Life Cycle Code
接触制造商
Manufacturer
Rochester Electronics LLC
Manufacturer Part Number
CY74FCT163244APAC
Package Description
,
系列
*
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
unknown
逻辑IC类型
总线驱动器
CY74FCT163244APAC拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。