Texas Instruments CY74FCT163245CPAC
- 收藏
- 对比
CY74FCT163245CPAC
2502-CY74FCT163245CPAC
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

16-Bit Bus Transceivers with 3-State Outputs 48-TSSOP -40 to 85
1最小包装量--
CY74FCT163245CPAC详情
Texas Instruments CY74FCT163245CPAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
48
Package
Bulk
Base Product Number
74FCT163245
厂商
德州仪器
Product Status
活跃
Package Description
,
Manufacturer Part Number
CY74FCT163245CPAC
Manufacturer
Rochester Electronics LLC
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.14
Part Package Code
TSSOP
系列
*
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
unknown
逻辑IC类型
总线收发器
CY74FCT163245CPAC拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。