Texas Instruments DLP5530AFYKQ1
- 收藏
- 对比
DLP5530AFYKQ1
2502-DLP5530AFYKQ1
无类别的
--
大陆
立即发货

DLP AUTOMOTIVE 0.55 DIGITAL MICR
1最小包装量--
DLP5530AFYKQ1详情
Texas Instruments DLP5530AFYKQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
7.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
57.8
Nominal cross section conductor
10
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
57.8
Min. permitted bending radius, stationary application/permanent installation
30.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Package
Tray
厂商
德州仪器
Product Status
活跃
系列
*
DLP5530AFYKQ1拓展信息







哦! 它是空的。