Texas Instruments DP83816AVNG/NAS2
- 收藏
- 对比
DP83816AVNG/NAS2
2502-DP83816AVNG/NAS2
无类别的
--
大陆
立即发货

DP83816AVNG/NAS2 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
DP83816AVNG/NAS2详情
Texas Instruments DP83816AVNG/NAS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
DP83816AVNG/NAS2拓展信息







哦! 它是空的。