Texas Instruments DRA714BEGCBDRQ1
- 收藏
- 对比
DRA714BEGCBDRQ1
2502-DRA714BEGCBDRQ1
无类别的
--
大陆
立即发货

600 MHZ ARM CORTEX-A15 SOC PROCE
1最小包装量--
DRA714BEGCBDRQ1详情
Texas Instruments DRA714BEGCBDRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
23.1
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
173.3
Min. permitted bending radius, moving application/free movement
173.3
Min. permitted bending radius, stationary application/permanent installation
92.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Package
Tape & Reel (TR)
厂商
德州仪器
Product Status
活跃
系列
*
DRA714BEGCBDRQ1拓展信息







哦! 它是空的。