Texas Instruments DRA718BJGCBDRQ1
- 收藏
- 对比
DRA718BJGCBDRQ1
2502-DRA718BJGCBDRQ1
无类别的
--
大陆
立即发货

1 GHZ ARM CORTEX-A15 SOC PROCESS
1最小包装量--
DRA718BJGCBDRQ1详情
Texas Instruments DRA718BJGCBDRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
10.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
53.5
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
53.5
Min. permitted bending radius, stationary application/permanent installation
32.1
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Package
Tape & Reel (TR)
厂商
德州仪器
Product Status
活跃
系列
*
DRA718BJGCBDRQ1拓展信息







哦! 它是空的。