Texas Instruments DRA767PSIGACDRQ1
- 收藏
- 对比
DRA767PSIGACDRQ1
2502-DRA767PSIGACDRQ1
无类别的
--
大陆
立即发货

HIGH PERFORMANCE MULTI-CORE SOC
1最小包装量--
DRA767PSIGACDRQ1详情
Texas Instruments DRA767PSIGACDRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
6.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
24.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
DRA767PSIGACDRQ1拓展信息







哦! 它是空的。