Texas Instruments DRA781BRGABFQ1
- 收藏
- 对比
DRA781BRGABFQ1
2502-DRA781BRGABFQ1
无类别的
--
大陆
立即发货

SOC PROCESSOR W/ 750 MHZ C66X DS
1最小包装量--
DRA781BRGABFQ1详情
Texas Instruments DRA781BRGABFQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
14.4
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
108
Nominal cross section conductor
0.5
Min. permitted bending radius, moving application/free movement
108
Min. permitted bending radius, stationary application/permanent installation
57.6
Low smoke according to IEC 61034-2
无
Conductor category
Class E = very flexible
Package
Tape & Reel (TR)
厂商
德州仪器
Product Status
活跃
系列
*
DRA781BRGABFQ1拓展信息







哦! 它是空的。