Texas Instruments DRA793BDGCBDQ1
- 收藏
- 对比
DRA793BDGCBDQ1
2502-DRA793BDGCBDQ1
无类别的
--
大陆
立即发货

500 MHZ ARM CORTEX-A15 SOC PROCE
1最小包装量--
DRA793BDGCBDQ1详情
Texas Instruments DRA793BDGCBDQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
6.6
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
33
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
33
Min. permitted bending radius, stationary application/permanent installation
19.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Package
Tray
厂商
德州仪器
Product Status
活跃
系列
*
DRA793BDGCBDQ1拓展信息







哦! 它是空的。