Texas Instruments DRV10975ZNARHFR
- 收藏
- 对比
DRV10975ZNARHFR
2502-DRV10975ZNARHFR
PMIC - 电机驱动器,控制器
--
大陆
立即发货

PROTOTYPE
1最小包装量--
DRV10975ZNARHFR详情
Texas Instruments DRV10975ZNARHFR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
DRV10975ZNARHFR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。