Texas Instruments DS78LS120W/883
- 收藏
- 对比
DS78LS120W/883
2502-DS78LS120W/883
集成电路(IC)
--
大陆
立即发货

DS78LS120W/883 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
DS78LS120W/883详情
Texas Instruments DS78LS120W/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Manufacturer Part Number
DS78LS120W/883
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DFP
Risk Rank
5.74
RoHS
Non-Compliant
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
接口IC类型
LINE RECEIVER
DS78LS120W/883拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。