Texas Instruments DS92LV2412SQE
- 收藏
- 对比
DS92LV2412SQE
2502-DS92LV2412SQE
集成电路(IC)
--
大陆
立即发货

DS92LV2412SQE datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
DS92LV2412SQE详情
Texas Instruments DS92LV2412SQE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
60
Manufacturer Part Number
DS92LV2412SQE
Part Life Cycle Code
Transferred
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.12
Package Body Material
UNSPECIFIED
Package Shape
SQUARE
Package Style
CHIP CARRIER
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
无铅
Reach合规守则
unknown
JESD-30代码
S-XQCC-N60
资历状况
不合格
接口IC类型
LINE RECEIVER
DS92LV2412SQE拓展信息







哦! 它是空的。