Texas Instruments DUAL-DIYAMP-EVM
- 收藏
- 对比
DUAL-DIYAMP-EVM
2502-DUAL-DIYAMP-EVM
评估板 - 运算放大器
--
大陆
立即发货

DUAL-DIYAMP-EVM
1最小包装量--
DUAL-DIYAMP-EVM详情
Texas Instruments DUAL-DIYAMP-EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 6 days ago)
工厂交货时间
13 Weeks
引脚数
0
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
提供的内容
Board(s)
板型
Bare (Unpopulated)
RoHS状态
Non-RoHS Compliant
DUAL-DIYAMP-EVM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。