Texas Instruments EM430F6147RF900
- 收藏
- 对比
EM430F6147RF900
2502-EM430F6147RF900
射频评估和开发套件,开发板
--
大陆
立即发货

CC430F6147 Application Processor and SOC Development Tool 4KB RAM 32KB Flash
1最小包装量--
EM430F6147RF900详情
Texas Instruments EM430F6147RF900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
OBSOLETE (Last Updated: 3 days ago)
底架
Hardware
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
收发器
基本部件号
EM430F
提供的内容
Board(s), Cable(s), Accessories
评估套件
有
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
EM430F6147RF900拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。