Texas Instruments F280049CRSHS
- 收藏
- 对比
F280049CRSHS
2502-F280049CRSHS
无类别的
--
大陆
立即发货

C2000™ 32-bit MCU with 100 MHz, FPU, TMU, 256 KB flash, CLA, InstaSPIN-FOC, CLB, PGAs, SDFM 56-VQFN -40 to 125
1最小包装量--
F280049CRSHS详情
Texas Instruments F280049CRSHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
16.5
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
F280049CRSHS拓展信息







哦! 它是空的。