Texas Instruments F28M35E20B1RFPQ
- 收藏
- 对比
F28M35E20B1RFPQ
2502-F28M35E20B1RFPQ
无类别的
--
大陆
立即发货

Concerto Microcontroller 144-HTQFP -40 to 125
1最小包装量--
F28M35E20B1RFPQ详情
Texas Instruments F28M35E20B1RFPQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
18.3
Core identification
Colour
Nominal cross section conductor
120
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Red
Nominal voltage U
500
Conductor category
Class 5 = flexible
F28M35E20B1RFPQ拓展信息







哦! 它是空的。