Texas Instruments F731136C1A
- 收藏
- 对比
F731136C1A
2502-F731136C1A
无类别的
--
大陆
立即发货

F731136C1A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
F731136C1A详情
Texas Instruments F731136C1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
22 - 32
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
36
Wrench width
53
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
F731136C1A拓展信息







哦! 它是空的。