Texas Instruments FMC-ADC-ADAPTER
- 收藏
- 对比
FMC-ADC-ADAPTER
2502-FMC-ADC-ADAPTER
配件
Module
大陆
立即发货

Sockets & Adapters FMC-ADC-ADAPTER
1最小包装量--
FMC-ADC-ADAPTER详情
Texas Instruments FMC-ADC-ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
52 Weeks
包装/外壳
Module
引脚数
0
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
适配器板
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
FMC-ADC-ADAPTER拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。