Texas Instruments FMR1615-62-00-55
- 收藏
- 对比
FMR1615-62-00-55
2502-FMR1615-62-00-55
无类别的
--
大陆
立即发货

FMR1615-62-00-55 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
FMR1615-62-00-55详情
Texas Instruments FMR1615-62-00-55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
11.4
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
86
Min. permitted bending radius, stationary application/permanent installation
46
Nominal voltage U
600
Conductor category
Class 5 = flexible
FMR1615-62-00-55拓展信息







哦! 它是空的。