Texas Instruments FTMR1B33-104-65
- 收藏
- 对比
FTMR1B33-104-65
2502-FTMR1B33-104-65
无类别的
--
大陆
立即发货

FTMR1B33-104-65 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
FTMR1B33-104-65详情
Texas Instruments FTMR1B33-104-65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Conductor category
Class 5 = flexible
Nominal voltage U
600
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Nominal cross section conductor
10
Core identification
Colour
Outer diameter approx.
5.3
Conductor surface
Silver-plated
Material core insulation
Fluorinated ethylene propylene (FEP)
FTMR1B33-104-65拓展信息







哦! 它是空的。