Texas Instruments FX002
- 收藏
- 对比
FX002
2502-FX002
PMIC - 监控器
--
大陆
立即发货

High-Performance, Single Synchronous Step-Down Controller 10-WSON -40 to 85
1最小包装量--
FX002详情
Texas Instruments FX002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FX002
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.75
Moisture Sensitivity Levels
2
系列
*
零件状态
活跃
Brand Name
Texas
模拟 IC - 其他类型
开关控制器
达到SVHC
compliant
FX002拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。