Texas Instruments FX005
- 收藏
- 对比
FX005
2502-FX005
PMIC - 监控器
--
大陆
立即发货

Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105
1最小包装量--
FX005详情
Texas Instruments FX005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FX005
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.74
Moisture Sensitivity Levels
2
Reflow Temperature-Max (s)
未说明
系列
*
JESD-609代码
e4
零件状态
活跃
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
峰值回流焊温度(摄氏度)
260
Brand Name
Texas
模拟 IC - 其他类型
开关控制器
达到SVHC
compliant
FX005拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。